Alliance Memory, Inc. Memory - SRAM - U62256ADC07LLG1 U62256ADC07LLG1

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 048398-U62256ADC07LL G1 Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 15
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 048398-U62256ADC07LL G1 Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - U62256ADC07LLG1 - 048398-U62256ADC07LLG1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - U62256ADC07LLG1
048398-U62256ADC07LLG1
Memory - SRAM - U62256ADC07LLG1 048398-U62256ADC07LLG1
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 048398-U62256ADC07LL G1 Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 15

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 048398-U62256ADC07LLG1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 15

Buy Now Datasheet
Memory IC and Storage Component - 774-U62256ADC07LLG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-U62256ADC07LLG1
Memory IC and Storage Component 774-U62256ADC07LLG1
IC SRAM 256KBIT PARALLEL 28DIP Product overview: U62256ADC07LLG1 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-U62256ADC07LLG1 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28DIP Product overview: U62256ADC07LLG1 from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-U62256ADC07LLG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28DIP

IC SRAM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - U62256ADC07LLG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-PDIP

SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-PDIP

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28DIP

IC SRAM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet
SRAM ZMD 32K x 8 5V Asynch - U62256ADC07LLG1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM ZMD 32K x 8 5V Asynch
U62256ADC07LLG1
SRAM ZMD 32K x 8 5V Asynch U62256ADC07LLG1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - U62256ADC07LLG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
U62256ADC07LLG1
Integrated Circuits (ICs) - Memory - Memory U62256ADC07LLG1
IC SRAM 256KBIT PARALLEL 28DIP

IC SRAM 256KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 048398-U62256ADC07LLG1 774-U62256ADC07LLG1 U62256ADC07LLG1 U62256ADC07LLG1 U62256ADC07LLG1 U62256ADC07LLG1 U62256ADC07LLG1
Product Name Memory - SRAM - U62256ADC07LLG1 Memory IC and Storage Component Memory Memory Memory SRAM ZMD 32K x 8 5V Asynch Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP Tube DIP; 28-DIP (0.600\", 15.24mm) DIP; 28-DIP (0.600", 15.24mm) DIP28
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details