7.5µF, 35µF Bussed Capacitor 2 Array 370V Radial, Can
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFS37S35-7.5K400E-F-ND |
| Product Name | Motor Start, Motor Run Capacitors (AC) |
| Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 7.5 microF |