15µF, 25µF Bussed Capacitor 2 Array 440V Radial, Can
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFS44S25-15K475E-F-ND |
| Product Name | Motor Start, Motor Run Capacitors (AC) |
| Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 15 microF |