Cornell Dubilier CAPACITOR; AC MOTOR RUN; CAP40+5UF;TOL 6%;DUAL CAP;VOL-RTG 370;2 X 3.84;Round SFS37T40-5H384E-F

Description
Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors. Features: Fault Current Protection Up to 10,000 A Low Energy Consumption — <0.1% DF Self Healing UL Recognized Under E71645 Meets EIA Standard EIA-456-A 60,000 Hours Life
Description
Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors. Features: Fault Current Protection Up to 10,000 A Low Energy Consumption — <0.1% DF Self Healing UL Recognized Under E71645 Meets EIA Standard EIA-456-A 60,000 Hours Life

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; AC MOTOR RUN; CAP40+5UF;TOL 6%;DUAL CAP;VOL-RTG 370;2 X 3.84;Round - 70190267 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; AC MOTOR RUN; CAP40+5UF;TOL 6%;DUAL CAP;VOL-RTG 370;2 X 3.84;Round
70190267
CAPACITOR; AC MOTOR RUN; CAP40+5UF;TOL 6%;DUAL CAP;VOL-RTG 370;2 X 3.84;Round 70190267
Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors. Features: Fault Current Protection Up to 10,000 A Low Energy Consumption — <0.1% DF Self Healing UL Recognized Under E71645 Meets EIA Standard EIA-456-A 60,000 Hours Life

Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors — one may be used as a fan capacitor and the other as a compressor or motor run capacitor. Three terminals allow one terminal to act as a common while the other two are connected to the individual capacitors.
Features:

  • Fault Current Protection Up to 10,000 A
  • Low Energy Consumption — <0.1% DF
  • Self Healing
  • UL Recognized Under E71645
  • Meets EIA Standard EIA-456-A
  • 60,000 Hours Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70190267
Product Name CAPACITOR; AC MOTOR RUN; CAP40+5UF;TOL 6%;DUAL CAP;VOL-RTG 370;2 X 3.84;Round
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details