The Circular Connector Plug Size M12, part number 69C0216, is a straight cable plug designed for industrial applications. It features four male contacts and utilizes screw termination for secure connections. The connector is unassembled and includes strain relief through a clamping cage. It is compliant with IEC 61076-2-101 and IEC 60947-5-2 standards, ensuring reliability in various environments. This connector supports a rated voltage of AC/DC 250 V and a rated current of 4 A. It is suitable for cables with a diameter ranging from 4 mm to 6 mm and a maximum cross-sectional area of 0.75 mm². The housing is made from PA material and is rated IP 67 for protection against dust and water ingress, making it suitable for harsh conditions. The operating temperature range is from -25 °C to +90 °C, and the materials used are designed to meet the 94 V-2 inflammability class.
M12 Field Attachable Connector: male, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
CIRCULAR CONNECTOR PLUG SIZE M12, 4 POSITION, CABLE; Product Range:E Series PG7; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Plating:TinRoHS Compliant: Yes
| Belden Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ELST 4012 PG7 | 69C0216 |
| Product Name | M12 Field Attachable Connector: male, | Circular Connector Plug Size M12, 4 Position, Cable; Product Range Hirschmann |
| Gender | Male / Plug |