Hirschmann™, A BELDEN BRAND M12 Field Attachable Connector: male, ELST 5012 PG7

Description
M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC
Datasheet
Description
M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Field Attachable Connector: male, - ELST 5012 PG7 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: male,
ELST 5012 PG7
M12 Field Attachable Connector: male, ELST 5012 PG7
M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC

M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC

Supplier's Site Datasheet
Connector, Plug, M12, 5 Way, Cable Mount; Product Range Hirschmann - 01M7791 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, M12, 5 Way, Cable Mount; Product Range Hirschmann
01M7791
Connector, Plug, M12, 5 Way, Cable Mount; Product Range Hirschmann 01M7791
CONNECTOR, PLUG, M12, 5 WAY, CABLE MOUNT; Product Range:E Series PG7; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, PLUG, M12, 5 WAY, CABLE MOUNT; Product Range:E Series PG7; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELST 5012 PG7 01M7791
Product Name M12 Field Attachable Connector: male, Connector, Plug, M12, 5 Way, Cable Mount; Product Range Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details