ProSNS RG6 RCA compression connector, non-blind entry, plastic compression sleeve for easy insertion & lowest possible tool compression force. The RCA center pin is attached to the plastic guide pin, allowing for easy installation at the back of the connector. Once fully inserted and snapped into position, the plastic guide pin is removed from the front of the RCA center pin. 25 per Pack
SNAP-N-SEAL® PROSNS™ RG6 HYBRID COMPRESSION RCA CONNECTOR; NO. OF CONTACTS:-; GENDER:-; CONTACT PLATING:-; CONNECTOR BODY MATERIAL:-; CONNECTOR COLOUR:-; EXTERNAL DIAMETER:-; PRODUCT RANGE:
RF Connectors / Coaxial Connectors PROSNS RG6 RCA UNIV. 25 PACK
| Belden Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | FSNS6RCAU-25 | 30AK5615 | FSNS6RCAU-25 |
| Product Name | ProSNS RG-6 RCA Coax Compression Connector | Snap-N-Seal® Prosns™ Rg6 Hybrid Compression Rca Connector; No. Of Contacts Belden | RF Connectors / Coaxial Connectors |
| Geometry | Straight |