Belden Inc. GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier, varistor and capacitor, 230 V AC/DC, 1 A GDM210A-C3U-10D

Description
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier, varistor and capacitor, 230 V AC/DC, 1 A
Datasheet
Description
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier, varistor and capacitor, 230 V AC/DC, 1 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier, varistor and capacitor, 230 V AC/DC, 1 A - GDM210A-C3U-10D - Belden Inc.
St. Louis, MO, United States
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier, varistor and capacitor, 230 V AC/DC, 1 A
GDM210A-C3U-10D
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier, varistor and capacitor, 230 V AC/DC, 1 A GDM210A-C3U-10D
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier, varistor and capacitor, 230 V AC/DC, 1 A

GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier, varistor and capacitor, 230 V AC/DC, 1 A

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number GDM210A-C3U-10D
Product Name GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; with bridge rectifier, varistor and capacitor, 230 V AC/DC, 1 A
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078496 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details