Hirschmann™, A BELDEN BRAND M12 Field Attachable Connector: female, ELKA 5012 PG7

Description
M12 Field Attachable Connector: female, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC
Datasheet
Description
M12 Field Attachable Connector: female, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Field Attachable Connector: female, - ELKA 5012 PG7 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: female,
ELKA 5012 PG7
M12 Field Attachable Connector: female, ELKA 5012 PG7
M12 Field Attachable Connector: female, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC

M12 Field Attachable Connector: female, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC

Supplier's Site Datasheet
Circular Connector Receptacle Size M12, 5 Position, Cable; Product Range Hirschmann - 01M7768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size M12, 5 Position, Cable; Product Range Hirschmann
01M7768
Circular Connector Receptacle Size M12, 5 Position, Cable; Product Range Hirschmann 01M7768
CIRCULAR CONNECTOR RECEPTACLE SIZE M12, 5 POSITION, CABLE; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE M12, 5 POSITION, CABLE; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELKA 5012 PG7 01M7768
Product Name M12 Field Attachable Connector: female, Circular Connector Receptacle Size M12, 5 Position, Cable; Product Range Hirschmann
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM12-S4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers