The Rectangular Power Connector, Valve, M16, 24V LED, 2P+E, Screw, 3, Socket is designed for robust applications requiring a compact and ergonomic solution. It features a low-height design of 26 mm and is rated for protection classes IP65/IP67, making it suitable for environments where moisture and dust resistance are critical. The connector supports wire gauges up to 1.5 mm² and is compatible with EN 175301-803 type A appliance connectors. This product is available with or without electronic inserts, offering configurations of 2+PE or 3+PE contacts. It operates within a temperature range of -40°C to +85°C and has a rated voltage of 24V with a maximum current of 8A when circuitry is included. The connector includes a captive seal and non-slip surfaces for ease of assembly and disassembly, enhancing usability in various applications, including hydraulic, pneumatic, and electromagnetic systems. The product is RoHS compliant and has international approvals, including VDE and UL, ensuring its suitability for global use.
GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with supressor diode and yellow LED, 24 V AC/DC, 10 A
Rectangular Power Connector, Valve, M16, 24V LED, 2P+E, Screw, 3, Socket RoHS Compliant: Yes
| Belden Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | GDMF 2016 DFAA | 73T9203 |
| Product Name | GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with supressor diode and yellow LED, 24 V AC/DC, 10 A | Rectangular Power Connector, Valve, M16, 24V Led, 2P+E, Screw, 3, Socket Rohs Compliant Hirschmann |
| Connector Type | DIN Connector | Rectangular Connectors, Heavy Duty |