The EF12M5A FIX is an M12 Standard Sensor/Actuator Receptacle Connector designed for front mounting. It features a female connector with a 5-pin A-coded configuration and is suitable for stranded wire connections. The connector is unshielded and constructed with a metallic grey housing. It operates at a rated voltage of 50 V AC and 60 V DC, with a maximum current rating of 4 A. This connector is designed to withstand harsh environments, offering an IP65, IP67, and IP68 protection rating when properly installed. It has a rated impulse voltage of 1.5 kV and a contact resistance of less than or equal to 10 mOhm. The connector is made from durable materials, including nickel-plated CuZn for the housing and Cu/Au for the contact plating. It supports a maximum ambient temperature of +80 °C and is RoHS compliant. The product is intended for applications requiring reliable connectivity in sensor and actuator systems, making it a suitable choice for engineers looking for robust and efficient connection solutions.
M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4 A
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | EF12M5A FIX |
| Product Name | M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4 A |
| Gender | Female / Jack |