Belden Inc. GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; without circuitry, 230 V AC/DC, 16 A GDM210A-A0U-10F

Description
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; without circuitry, 230 V AC/DC, 16 A
Description
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; without circuitry, 230 V AC/DC, 16 A
Datasheet
Datasheet Summary
Powered by GS/AI

The GDM210A-A0U-10F is a Form A, 3-pin field attachable connector designed for use in various applications. It features a female angled design with two contacts plus a ground (PE) and is constructed with a black housing and a black M20 cable gland. The connector operates at a rated voltage of 250 V and a current of 16 A, making it suitable for both AC and DC applications up to 230 V. This connector does not include a protective circuit and is rated for a maximum operating temperature range of -40 ¬8C to +125 ¬8C, depending on the gasket used. It has an IP65 protection degree, ensuring resistance to dust and water ingress. The connection is made via screw terminals, accommodating conductor cross sections from 0.25 mm¬= to 1.5 mm¬=. The product is compliant with relevant safety and environmental standards, including RoHS and REACH. Engineers considering this connector should note its suitability for environments requiring robust and reliable connections, particularly in industrial settings.

Datasheet Summary
Powered by GS/AI

The GDM210A-A0U-10F is a Form A, 3-pin field attachable connector designed for use in various applications. It features a female angled design with two contacts plus a ground (PE) and is constructed with a black housing and a black M20 cable gland. The connector operates at a rated voltage of 250 V and a current of 16 A, making it suitable for both AC and DC applications up to 230 V. This connector does not include a protective circuit and is rated for a maximum operating temperature range of -40 ¬8C to +125 ¬8C, depending on the gasket used. It has an IP65 protection degree, ensuring resistance to dust and water ingress. The connection is made via screw terminals, accommodating conductor cross sections from 0.25 mm¬= to 1.5 mm¬=. The product is compliant with relevant safety and environmental standards, including RoHS and REACH. Engineers considering this connector should note its suitability for environments requiring robust and reliable connections, particularly in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; without circuitry, 230 V AC/DC, 16 A - GDM210A-A0U-10F - Belden Inc.
St. Louis, MO, United States
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; without circuitry, 230 V AC/DC, 16 A
GDM210A-A0U-10F
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; without circuitry, 230 V AC/DC, 16 A GDM210A-A0U-10F
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; without circuitry, 230 V AC/DC, 16 A

GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; without circuitry, 230 V AC/DC, 16 A

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number GDM210A-A0U-10F
Product Name GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), black housing, screw type, M20; without circuitry, 230 V AC/DC, 16 A
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details