Hirschmann™, A BELDEN BRAND GDM Standard DIN Standard Field Attachable Connector GDM31AQ-A0U-1KK

Description
GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), UL 2238, black housing, screw type, 1/2" NPTF with strain relief ; without circuitry, 230 V AC/DC, 10 A
Datasheet
Description
GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), UL 2238, black housing, screw type, 1/2" NPTF with strain relief ; without circuitry, 230 V AC/DC, 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GDM Standard DIN Standard Field Attachable Connector - GDM31AQ-A0U-1KK - Belden Inc.
St. Louis, MO, United States
GDM Standard DIN Standard Field Attachable Connector
GDM31AQ-A0U-1KK
GDM Standard DIN Standard Field Attachable Connector GDM31AQ-A0U-1KK
GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), UL 2238, black housing, screw type, 1/2" NPTF with strain relief ; without circuitry, 230 V AC/DC, 10 A

GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), UL 2238, black housing, screw type, 1/2" NPTF with strain relief ; without circuitry, 230 V AC/DC, 10 A

Supplier's Site Datasheet
Power Conn, Rcpt, 3+Pe, 1/2Nptf, Cable; No. Of Contacts Hirschmann - 47AC3078 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 3+Pe, 1/2Nptf, Cable; No. Of Contacts Hirschmann
47AC3078
Power Conn, Rcpt, 3+Pe, 1/2Nptf, Cable; No. Of Contacts Hirschmann 47AC3078
POWER CONN, RCPT, 3+PE, 1/2NPTF, CABLE; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:-RoHS Compliant: Yes

POWER CONN, RCPT, 3+PE, 1/2NPTF, CABLE; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GDM31AQ-A0U-1KK 47AC3078
Product Name GDM Standard DIN Standard Field Attachable Connector Power Conn, Rcpt, 3+Pe, 1/2Nptf, Cable; No. Of Contacts Hirschmann
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products