The ProSNS RG-6 Plenum RCA Coax Compression Connector (part number FSNS6RCAPL-25) is designed for applications such as CCTV and security cameras. It features a non-blind entry design and a polymer compression sleeve that facilitates easy insertion with minimal tool compression force. The connector is packaged in a quantity of 25. Constructed from tin-plated brass, nickel-plated brass, and gold-plated materials, this connector has a nominal characteristic impedance of 75 Ohm. It demonstrates a return loss of -20 dB or better up to 208 MHz. The connector is rated for a temperature range of -40 ¬?F to 140 ¬?F and passes 1,000 hours of salt fog testing per ANSI/SCTE 143 2007 standards. RFI shielding is rated at -85 dB typical. The connector is compatible with cable outer jacket diameters ranging from 0.220 to 0.250 inches and has a maximum cable insertion force of 20 lbs, with a minimum cable retention force of 40 lbs. It is a male RCA connector and does not feature a locking mechanism. Tool compatibility includes specific compression and stripping tools. The product is CE marked and complies with applicable environmental programs.
ProSNS RG6 Plenum RCA connector, non-blind entry, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack
| Belden Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | FSNS6RCAPL-25 |
| Product Name | ProSNS RG-6 Plenum RCA Coax Compression Connector |