Hirschmann™, A BELDEN BRAND M12 Field Attachable Connector: female, ELKA 4012 PG9

Description
M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
Datasheet
Description
M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Field Attachable Connector: female, - ELKA 4012 PG9 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: female,
ELKA 4012 PG9
M12 Field Attachable Connector: female, ELKA 4012 PG9
M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

Supplier's Site Datasheet
Connector, Receptacle, M12, 4 Way, Cable Mount; Product Range Hirschmann - 69K6459 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, M12, 4 Way, Cable Mount; Product Range Hirschmann
69K6459
Connector, Receptacle, M12, 4 Way, Cable Mount; Product Range Hirschmann 69K6459
CONNECTOR, RECEPTACLE, M12, 4 WAY, CABLE MOUNT; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, M12, 4 WAY, CABLE MOUNT; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ELKA 4012 PG9 69K6459
Product Name M12 Field Attachable Connector: female, Connector, Receptacle, M12, 4 Way, Cable Mount; Product Range Hirschmann
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details