Belden Inc. GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A GDMF 2016 DRAA

Description
GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A
Description
GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A
Datasheet
Datasheet Summary
Powered by GS/AI

The GDMF 2016 DRAA is a flat line DIN standard field attachable connector designed for applications requiring a reliable electrical connection. It features a Form A, 3-pin configuration with two power pins and one protective earth (PE) pin, ensuring safety and functionality. The connector is housed in a transparent, screw-type M16 casing, allowing for easy visual inspection and secure attachment. This connector operates at a voltage of 110 V AC/DC and supports a rated current of 10 A. It includes a varistor for surge protection and a yellow LED indicator for operational status. The design adheres to DIN EN 175301-803-A and ISO 4400 standards, ensuring compatibility with various industrial applications. The GDMF 2016 DRAA is rated for an ambient temperature range of -25°C to +80°C and has an IP65 protection degree, making it suitable for use in harsh environments. It is constructed from durable materials, including a PA GF housing and CuZn contacts, and is compliant with RoHS regulations. The connector is designed for a maximum of 50 mating cycles and features a low contact resistance of ,â§ 10 mOhm, ensuring efficient electrical performance.

Datasheet Summary
Powered by GS/AI

The GDMF 2016 DRAA is a flat line DIN standard field attachable connector designed for applications requiring a reliable electrical connection. It features a Form A, 3-pin configuration with two power pins and one protective earth (PE) pin, ensuring safety and functionality. The connector is housed in a transparent, screw-type M16 casing, allowing for easy visual inspection and secure attachment. This connector operates at a voltage of 110 V AC/DC and supports a rated current of 10 A. It includes a varistor for surge protection and a yellow LED indicator for operational status. The design adheres to DIN EN 175301-803-A and ISO 4400 standards, ensuring compatibility with various industrial applications. The GDMF 2016 DRAA is rated for an ambient temperature range of -25°C to +80°C and has an IP65 protection degree, making it suitable for use in harsh environments. It is constructed from durable materials, including a PA GF housing and CuZn contacts, and is compliant with RoHS regulations. The connector is designed for a maximum of 50 mating cycles and features a low contact resistance of ,â§ 10 mOhm, ensuring efficient electrical performance.

Suppliers

Company
Product
Description
Supplier Links
GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A - GDMF 2016 DRAA - Belden Inc.
St. Louis, MO, United States
GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A
GDMF 2016 DRAA
GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A GDMF 2016 DRAA
GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A

GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number GDMF 2016 DRAA
Product Name GDMF Flat Line DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products