Belden Inc. GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A GDM21F6-V21-10D

Description
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A
Description
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A
Datasheet
Datasheet Summary
Powered by GS/AI

The GDM21F6-V21-10D is a Form A, 3-pin field attachable connector designed for use in various applications. It features a female angled design with two contacts plus a ground (PE) and utilizes a screw terminal connection type. The connector is rated for a voltage of 120 V and a current of 10 A, making it suitable for both AC and DC applications. This connector includes a varistor for surge protection and a yellow LED indicator for functionality status. It is constructed with a translucent housing made from glass-fiber reinforced polyamide, ensuring durability and resistance to environmental factors. The connector is compatible with cables having a diameter of 4.5 to 9 mm and supports conductor cross sections ranging from 0.25 to 1.5 mm¬=. The GDM21F6-V21-10D is rated IP65 for protection against dust and water ingress, making it suitable for outdoor and industrial environments. It operates effectively within a temperature range of -40 ¬8C to +80 ¬8C. The product is compliant with relevant safety and environmental standards, including RoHS and REACH.

Datasheet Summary
Powered by GS/AI

The GDM21F6-V21-10D is a Form A, 3-pin field attachable connector designed for use in various applications. It features a female angled design with two contacts plus a ground (PE) and utilizes a screw terminal connection type. The connector is rated for a voltage of 120 V and a current of 10 A, making it suitable for both AC and DC applications. This connector includes a varistor for surge protection and a yellow LED indicator for functionality status. It is constructed with a translucent housing made from glass-fiber reinforced polyamide, ensuring durability and resistance to environmental factors. The connector is compatible with cables having a diameter of 4.5 to 9 mm and supports conductor cross sections ranging from 0.25 to 1.5 mm¬=. The GDM21F6-V21-10D is rated IP65 for protection against dust and water ingress, making it suitable for outdoor and industrial environments. It operates effectively within a temperature range of -40 ¬8C to +80 ¬8C. The product is compliant with relevant safety and environmental standards, including RoHS and REACH.

Suppliers

Company
Product
Description
Supplier Links
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A - GDM21F6-V21-10D - Belden Inc.
St. Louis, MO, United States
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A
GDM21F6-V21-10D
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A GDM21F6-V21-10D
GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A

GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number GDM21F6-V21-10D
Product Name GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), transparent housing, screw type, M16; with varistor and yellow LED, 110 V AC/DC, 10 A
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Din Rail, Channel - 1920-CY10/O-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 24 AWG
View Details