Amphenol Aerospace Corporation Backplane Connectors - Specialized HDB-M4-080M226X

Description
MOTHER BOARD 80POS
Datasheet
Description
MOTHER BOARD 80POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - HDB-M4-080M226X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HDB-M4-080M226X
Backplane Connectors - Specialized HDB-M4-080M226X
MOTHER BOARD 80POS

MOTHER BOARD 80POS

Supplier's Site Datasheet
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6145 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6145
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6145
RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDB-M4-080M226X 70AJ6145
Product Name Backplane Connectors - Specialized Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
Geometry High Density (HDC, HDI, HPC)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers