Amphenol Aerospace Corporation Circular Connector Assemblies D38999/27YF35PN

Description
66 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
66 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/27YF35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/27YF35PN-ND
Circular Connector Assemblies 1178-D38999/27YF35PN-ND
66 Position Circular Connector Receptacle, Male Pins Solder Cup

66 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Conn, Rcpt, 19-35, Weld Mount; Military Specification Amphenol Aerospace - 08AJ1949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-35, Weld Mount; Military Specification Amphenol Aerospace
08AJ1949
Circular Conn, Rcpt, 19-35, Weld Mount; Military Specification Amphenol Aerospace 08AJ1949
CIRCULAR CONN, RCPT, 19-35, WELD MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19-35, WELD MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/27YF35PN-ND D38999/27YF35PN 08AJ1949
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 19-35, Weld Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
DIN 41612 - 39-XC5A-6442-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details