Components designed to meet the severe mechanical and environmental requirements of MIL-DTL-38999 Series III are now available to Series IV users. Modifications of the connector are available with EMP protection, incorporating MOV’s, diodes or a combination of both.
• Intermateable with MIL-DTL-38999 Series IV plugs
• Maintains all the features of standard MIL-DTL-38999 Series IV receptacles
• Scoop-proof pins provide contact protection
• Uses insert patterns from MIL-DTL-38999 Series III
| Amphenol Aerospace Corporation | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Name | FBL EMI Filter |
| Category | Military Connector |
| Connector Type | Triax (optional feature); Twinax (optional feature) |
| Gender | Male / Plug; Female / Jack |
| Termination | Crimp, PCB, Solder Cup, Wire Wrap |
| Mounting | PC Mount |