Amphenol Aerospace Corporation Backplane Connectors - Specialized HDB-M4-080M232X

Description
MOTHER BOARD 80POS
Datasheet
Description
MOTHER BOARD 80POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - HDB-M4-080M232X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HDB-M4-080M232X
Backplane Connectors - Specialized HDB-M4-080M232X
MOTHER BOARD 80POS

MOTHER BOARD 80POS

Supplier's Site Datasheet
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6146 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6146
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6146
RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDB-M4-080M232X 70AJ6146
Product Name Backplane Connectors - Specialized Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
Geometry High Density (HDC, HDI, HPC)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details