Amphenol Aerospace Corporation Backplane Connectors - Specialized HDB-M4-060M236X

Description
MOTHER BOARD 60POS
Datasheet
Description
MOTHER BOARD 60POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - HDB-M4-060M236X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HDB-M4-060M236X
Backplane Connectors - Specialized HDB-M4-060M236X
MOTHER BOARD 60POS

MOTHER BOARD 60POS

Supplier's Site Datasheet
Rect Power Conn, Rcpt, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6141 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Rcpt, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6141
Rect Power Conn, Rcpt, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6141
RECT POWER CONN, RCPT, 60POS, 4ROW; No. of Contacts:60Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECT POWER CONN, RCPT, 60POS, 4ROW; No. of Contacts:60Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDB-M4-060M236X 70AJ6141
Product Name Backplane Connectors - Specialized Rect Power Conn, Rcpt, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace
Geometry High Density (HDC, HDI, HPC)
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details