Amphenol Aerospace Corporation Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace HDB-M4-120M232X

Description
RECT POWER CONN, RCPT, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RECT POWER CONN, RCPT, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace - 96W2608 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace
96W2608
Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace 96W2608
RECT POWER CONN, RCPT, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECT POWER CONN, RCPT, 120POS, 4ROW; No. of Contacts:120Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - HDB-M4-120M232X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HDB-M4-120M232X
Backplane Connectors - Specialized HDB-M4-120M232X
MOTHER BOARD 120POS

MOTHER BOARD 120POS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 96W2608 HDB-M4-120M232X
Product Name Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace Backplane Connectors - Specialized
Termination Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details