Amphenol Aerospace Corporation Circular Connector Assemblies D38999/27ND35PN

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 1178-D38999/27ND35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/27ND35PN-ND
Circular Connector Assemblies 1178-D38999/27ND35PN-ND
37 Position Circular Connector Receptacle, Male Pins Solder Cup

37 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 15-35, Weld Mount; Military Specification Amphenol Aerospace - 08AJ1938 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-35, Weld Mount; Military Specification Amphenol Aerospace
08AJ1938
Circular Conn, Rcpt, 15-35, Weld Mount; Military Specification Amphenol Aerospace 08AJ1938
CIRCULAR CONN, RCPT, 15-35, WELD MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 15-35, WELD MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/27ND35PN 1178-D38999/27ND35PN-ND 08AJ1938
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 15-35, Weld Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Single Contact High Voltage Connectors - Y Series - LEMO USA, Inc.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details