Amphenol Aerospace Corporation Circular Connector Assemblies D38999/27YA35PN

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/27YA35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/27YA35PN-ND
Circular Connector Assemblies 1178-D38999/27YA35PN-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 9-35, Weld Mount; Military Specification Amphenol Aerospace - 08AJ1942 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9-35, Weld Mount; Military Specification Amphenol Aerospace
08AJ1942
Circular Conn, Rcpt, 9-35, Weld Mount; Military Specification Amphenol Aerospace 08AJ1942
CIRCULAR CONN, RCPT, 9-35, WELD MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9-35, WELD MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-D38999/27YA35PN-ND 08AJ1942
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 9-35, Weld Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details