Amphenol Aerospace Corporation Backplane Connectors - Specialized HDB-M4-060M232X

Description
MOTHER BOARD 60POS
Datasheet
Description
MOTHER BOARD 60POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - HDB-M4-060M232X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HDB-M4-060M232X
Backplane Connectors - Specialized HDB-M4-060M232X
MOTHER BOARD 60POS

MOTHER BOARD 60POS

Supplier's Site Datasheet
Rect Power Conn, Rcpt, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6140 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Rcpt, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6140
Rect Power Conn, Rcpt, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6140
RECT POWER CONN, RCPT, 60POS, 4ROW; No. of Contacts:60Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECT POWER CONN, RCPT, 60POS, 4ROW; No. of Contacts:60Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDB-M4-060M232X 70AJ6140
Product Name Backplane Connectors - Specialized Rect Power Conn, Rcpt, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace
Geometry High Density (HDC, HDI, HPC)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details