Amphenol Aerospace Corporation High Density Interconnects HD38999

Description
The HD38999 family of connectorshas 30% more contact density than the highest densityMil Spec 38999 connectors of its size. This series of connectorswas designed to utilize milspecified 38999 components with the exceptionof the contacts and inserts arrangement. Utilizingexisting mil-qualified 39029 size 23 contacts and 38999 insertmaterials, these connectors are essentially a drop-inreplacement for the standard 38999 connector. This connector design benefitsusers in a couple of different ways. For those users who need toincrease the amount of contacts in their application, theHD38999 series allows them to do so withoutincreasing the size of their connector. For users who arelooking to decrease the overall size of their system,they can do so by using smaller shell sizeswithout decreasing the number of contacts. Amphenol has qualified this seriesof connectors to the requirements of MIL-DTL-38999.Amphen ol also manufacturers this high densityseries in Filter, Hermetic and customized versions to fit ourcustomer™s needs. Please contact us if additional information is required.
Description
The HD38999 family of connectorshas 30% more contact density than the highest densityMil Spec 38999 connectors of its size. This series of connectorswas designed to utilize milspecified 38999 components with the exceptionof the contacts and inserts arrangement. Utilizingexisting mil-qualified 39029 size 23 contacts and 38999 insertmaterials, these connectors are essentially a drop-inreplacement for the standard 38999 connector. This connector design benefitsusers in a couple of different ways. For those users who need toincrease the amount of contacts in their application, theHD38999 series allows them to do so withoutincreasing the size of their connector. For users who arelooking to decrease the overall size of their system,they can do so by using smaller shell sizeswithout decreasing the number of contacts. Amphenol has qualified this seriesof connectors to the requirements of MIL-DTL-38999.Amphen ol also manufacturers this high densityseries in Filter, Hermetic and customized versions to fit ourcustomer™s needs. Please contact us if additional information is required.

Suppliers

Company
Product
Description
Supplier Links
Sidney, NY, USA
High Density Interconnects
HD38999
High Density Interconnects HD38999
The HD38999 family of connectorshas 30% more contact density than the highest densityMil Spec 38999 connectors of its size. This series of connectorswas designed to utilize milspecified 38999 components with the exceptionof the contacts and inserts arrangement. Utilizingexisting mil-qualified 39029 size 23 contacts and 38999 insertmaterials, these connectors are essentially a drop-inreplacement for the standard 38999 connector. This connector design benefitsusers in a couple of different ways. For those users who need toincrease the amount of contacts in their application, theHD38999 series allows them to do so withoutincreasing the size of their connector. For users who arelooking to decrease the overall size of their system,they can do so by using smaller shell sizeswithout decreasing the number of contacts. Amphenol has qualified this seriesof connectors to the requirements of MIL-DTL-38999.Amphen ol also manufacturers this high densityseries in Filter, Hermetic and customized versions to fit ourcustomer™s needs. Please contact us if additional information is required.

The HD38999 family of connectorshas 30% more contact
density than the highest densityMil Spec 38999 connectors of
its size. This series of connectorswas designed to utilize milspecified
38999 components with the exceptionof the contacts
and inserts arrangement. Utilizingexisting mil-qualified 39029
size 23 contacts and 38999 insertmaterials, these connectors
are essentially a drop-inreplacement for the standard 38999
connector.
This connector design benefitsusers in a couple of different
ways. For those users who need toincrease the amount of
contacts in their application, theHD38999 series
allows them to do so withoutincreasing the size of
their connector. For users who arelooking to decrease
the overall size of their system,they can do
so by using smaller shell sizeswithout decreasing
the number of contacts.
Amphenol has qualified this seriesof connectors to
the requirements of MIL-DTL-38999.Amphenol also
manufacturers this high densityseries in Filter, Hermetic and
customized versions to fit ourcustomer™s needs. Please contact
us if additional information is required.

Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation
Product Category Electrical Connectors
Product Number HD38999
Product Name High Density Interconnects
Connector Type Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
SMB (M) R/A Bulkhead PCB Mount Connector - ET-SBMRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details