Amphenol Aerospace Corporation Circular Conn, Rcpt, 13-35, Weld Mount; Military Specification Amphenol Aerospace D38999/27YC35PN

Description
CIRCULAR CONN, RCPT, 13-35, WELD MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 13-35, WELD MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 13-35, Weld Mount; Military Specification Amphenol Aerospace - 08AJ1946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-35, Weld Mount; Military Specification Amphenol Aerospace
08AJ1946
Circular Conn, Rcpt, 13-35, Weld Mount; Military Specification Amphenol Aerospace 08AJ1946
CIRCULAR CONN, RCPT, 13-35, WELD MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13-35, WELD MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AJ1946
Product Name Circular Conn, Rcpt, 13-35, Weld Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5311/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers