The Amphenol® FSJT Series combines the unique design features of the scoop-proof FLJT Series with the standard mounting dimensions of JT types.
• 100% scoop-proof design
• Standard mounting dimensions
• Compliance with European Specifcations PAN6433-2, LN29729, VG96912
• Uses proven flter technology with available components from other series
• EMP protection versions available
| Amphenol Aerospace Corporation | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Name | FSJT EMI Filter |
| Category | Military Connector |
| Connector Type | Triax (optional feature); Twinax (optional feature) |
| Gender | Male / Plug; Female / Jack |
| Termination | Crimp, PCB, Solder Cup, Wire Wrap |
| Mounting | PC Mount |