The Amphenol ® FTV Series III, demonstrates unsurpassed technical leadership. With added flter features, the high performance general duty threaded connector is designed to withstand the pressures of severe environment applications. The FCTV Series is the Composite Series III with fltering for EMI/EMP protection. It offers the same high performance as its metal counterpart, the FTV, but with a lightweight, corrosion resistance shell.
• Quick Mating - completely mates in a 360° turn of the coupling nut
• Lockwiring Eliminated - incorporates anti-decoupling device
• Contact Protection - 100% “scoop-proof”
• Improved Moisture Resistance - prevents electrolytic erosion of contacts
• Lightweight Composite Shell - 17% – 70% weight savings over metal
• Corrosion Resistant - available in standard MIL-DTL-38999 olive drab cadmium (175°C) and electroless nickel plating (200°C), both withstanding 2000 hours of salt spray expo sure. The base material is able to withstand an indefnite exposure to salt spray.
• Durability - 1500 couplings minimum (in reference to connec tor couplings, not contacts)
| Amphenol Aerospace Corporation | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Name | FCTV EMI Filter |
| Category | Military Connector |
| Connector Type | Triax (optional feature); Twinax (optional feature) |
| Gender | Male / Plug; Female / Jack |
| Termination | Crimp, PCB, Solder Cup, Wire Wrap |
| Mounting | PC Mount |