Amphenol Aerospace Corporation Electronic Connector HDB-M4-060M222X

Description
HIGH DENSITY MOTHER BOARD AND DAUGHTER BOARD CONNECTOR Product overview: HDB-M4-060M222X from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Interface Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 431-HDB-M4-060M222X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HIGH DENSITY MOTHER BOARD AND DAUGHTER BOARD CONNECTOR Product overview: HDB-M4-060M222X from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Interface Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 431-HDB-M4-060M222X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 431-HDB-M4-060M222X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
431-HDB-M4-060M222X
Electronic Connector 431-HDB-M4-060M222X
HIGH DENSITY MOTHER BOARD AND DAUGHTER BOARD CONNECTOR Product overview: HDB-M4-060M222X from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Interface Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 431-HDB-M4-060M222X can be used for catalog matching and distributor lookup.

HIGH DENSITY MOTHER BOARD AND DAUGHTER BOARD CONNECTOR Product overview: HDB-M4-060M222X from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Interface Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 431-HDB-M4-060M222X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rect Power Conn, Rcpt, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace - 99Y8581 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Rcpt, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace
99Y8581
Rect Power Conn, Rcpt, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace 99Y8581
RECT POWER CONN, RCPT, 60POS, 4ROW; No. of Contacts:60Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket

RECT POWER CONN, RCPT, 60POS, 4ROW; No. of Contacts:60Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket

Supplier's Site
Backplane Connectors - Specialized - HDB-M4-060M222X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HDB-M4-060M222X
Backplane Connectors - Specialized HDB-M4-060M222X
MOTHER BOARD 60POS

MOTHER BOARD 60POS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 431-HDB-M4-060M222X 99Y8581 HDB-M4-060M222X
Product Name Electronic Connector Rect Power Conn, Rcpt, 60Pos, 4Row; No. Of Contacts Amphenol Aerospace Backplane Connectors - Specialized
Termination Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 1417 - Heilind Electronics, Inc.
Keystone Electronics Corp.
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
View Details
5 suppliers
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details