Amphenol Aerospace Corporation Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace HDB-M4-080M236X

Description
RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6147 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6147
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6147
RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - HDB-M4-080M236X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HDB-M4-080M236X
Backplane Connectors - Specialized HDB-M4-080M236X
MOTHER BOARD 80POS

MOTHER BOARD 80POS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 70AJ6147 HDB-M4-080M236X
Product Name Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace Backplane Connectors - Specialized
Termination Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details