The Amphenol® FLJT Series offers all the design features of the FJT plus a 100% “scoop-proof” contact protection design.
•Intermountable with MIL-DTL-38999/27599 Series I connectors (see section Series I LJT)
• Contact Protection - shell design prevents contact damage
• Quick Positive Coupling – 3 point bayonet locking
• Higher reliability and greater durability with permanently encapsulated contacts
• Environmental Resistant
• Aluminum shells with several fnish options
• Error-proof alternate positioning of shell keyways
• Corrosion Resistant - 500 hour salt spray olive drab cadmium over nickel plating, class T (aluminum), electroless nickel plating, class F (aluminum) or stainless steel shells
| Amphenol Aerospace Corporation | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Name | FLJT EMI Filter |
| Category | Military Connector |
| Connector Type | Triax (optional feature); Twinax (optional feature) |
| Gender | Male / Plug; Female / Jack |
| Termination | Crimp, PCB, Solder Cup, Wire Wrap |
| Mounting | PC Mount |