Amphenol Aerospace Corporation Backplane Connectors - Specialized HDB-M4-080M242X

Description
MOTHER BOARD 80POS
Datasheet
Description
MOTHER BOARD 80POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - HDB-M4-080M242X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HDB-M4-080M242X
Backplane Connectors - Specialized HDB-M4-080M242X
MOTHER BOARD 80POS

MOTHER BOARD 80POS

Supplier's Site Datasheet
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6148 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6148
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6148
RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDB-M4-080M242X 70AJ6148
Product Name Backplane Connectors - Specialized Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
Geometry High Density (HDC, HDI, HPC)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2775.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details