Amphenol Aerospace Corporation Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace HDB-M4-120M242X

Description
RECT POWER CONN, RCPT, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RECT POWER CONN, RCPT, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6153 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6153
Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6153
RECT POWER CONN, RCPT, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECT POWER CONN, RCPT, 120POS, 4ROW; No. of Contacts:120Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - HDB-M4-120M242X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HDB-M4-120M242X
Backplane Connectors - Specialized HDB-M4-120M242X
MOTHER BOARD 120POS

MOTHER BOARD 120POS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 70AJ6153 HDB-M4-120M242X
Product Name Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace Backplane Connectors - Specialized
Termination Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers