Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted DB2-074P (701)

Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote Datasheet
Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - DB2-074P (701) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
DB2-074P (701)
Connectors Circlr,Industrial,Metal,Assembld/Kitted DB2-074P (701)
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
Daughter Board Connector, Receptacle, 74 Position, Right Angle Pcb; No. Of Contacts Amphenol Industrial - 96C7804 - Newark, An Avnet Company
Chicago, IL, United States
Daughter Board Connector, Receptacle, 74 Position, Right Angle Pcb; No. Of Contacts Amphenol Industrial
96C7804
Daughter Board Connector, Receptacle, 74 Position, Right Angle Pcb; No. Of Contacts Amphenol Industrial 96C7804
DAUGHTER BOARD CONNECTOR, RECEPTACLE, 74 POSITION, RIGHT ANGLE PCB; No. of Contacts:74Contacts; Product Range:DB Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle RoHS Compliant: Yes

DAUGHTER BOARD CONNECTOR, RECEPTACLE, 74 POSITION, RIGHT ANGLE PCB; No. of Contacts:74Contacts; Product Range:DB Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DB2-074P (701) 96C7804
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Daughter Board Connector, Receptacle, 74 Position, Right Angle Pcb; No. Of Contacts Amphenol Industrial
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details