The Amphenol® FJT Series space and weight saving design, coupled with a filter, gives high reliability.
• Intermateable with MIL-DTL-38999/27599 Series IIconnec tors (see section Series II JT)
• Quick positive coupling – 3 point bayonet locking
• Error-proof alternate positioning of shell keyways
• Higher reliability and greater durability withpermanently encapsulated contacts
•Environmental resistant
• Aluminum shells with several fnish options
| Amphenol Aerospace Corporation | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Name | FJT EMI Filter |
| Category | Military Connector |
| Connector Type | Triax (optional feature); Twinax (optional feature) |
| Gender | Male / Plug; Female / Jack |
| Termination | Crimp, PCB, Solder Cup, Wire Wrap |
| Mounting | PC Mount |