The “AN” Filter Connector is designed in configurations intermateable and intermountable with MIL-DTL-5015* connectors and provides electromagnetic interference protection for critical circuits.
• Same dimensions as the non-filtered standard MIL-spec connectors with the exception of back shell length. (See Catalog 12-020).
• Uses non-removable solder cup terminated contacts.
• Shells are impact extruded or machined bar stock aluminum and are available in several conductive platings.
• Applications include power transmission, medical communications, and ground support equipment.
| Amphenol Aerospace Corporation | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Name | FAN Connector |
| Category | Military Connector |
| Connector Type | Triax (optional feature); Twinax (optional feature) |
| Gender | Male / Plug; Female / Jack |
| Termination | Crimp, PCB, Solder Cup, Wire Wrap |
| Mounting | PC Mount |