Amphenol Aerospace Corporation Circular Connector Assemblies D38999/27YD35PN

Description
37 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
37 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/27YD35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/27YD35PN-ND
Circular Connector Assemblies 1178-D38999/27YD35PN-ND
37 Position Circular Connector Receptacle, Male Pins Solder Cup

37 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Conn, Rcpt, 15-35, Weld Mount; Military Specification Amphenol Aerospace - 08AJ1947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-35, Weld Mount; Military Specification Amphenol Aerospace
08AJ1947
Circular Conn, Rcpt, 15-35, Weld Mount; Military Specification Amphenol Aerospace 08AJ1947
CIRCULAR CONN, RCPT, 15-35, WELD MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 15-35, WELD MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Weld Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/27YD35PN-ND D38999/27YD35PN 08AJ1947
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 15-35, Weld Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details