Amphenol Aerospace Corporation FTV EMI Filter

Description
The Amphenol ® FTV Series III, demonstrates unsurpassed technical leadership. With added flter features, the high performance general duty threaded connector is designed to withstand the pressures of severe environment applications. The FCTV Series is the Composite Series III with fltering for EMI/EMP protection. It offers the same high performance as its metal counterpart, the FTV, but with a lightweight, corrosion resistance shell. • Quick Mating - completely mates in a 360° turn of the coupling nut • Lockwiring Eliminated - incorporates anti-decoupling device • Contact Protection - 100% “scoop-proof” • Improved Moisture Resistance - prevents electrolytic erosion of contacts • Lightweight Composite Shell - 17% – 70% weight savings over metal • Corrosion Resistant - available in standard MIL-DTL-38999 olive drab cadmium (175°C) and electroless nickel plating (200°C), both withstanding 2000 hours of salt spray expo sure. The base material is able to withstand an indefnite exposure to salt spray. • Durability - 1500 couplings minimum (in reference to connec tor couplings, not contacts)
Description
The Amphenol ® FTV Series III, demonstrates unsurpassed technical leadership. With added flter features, the high performance general duty threaded connector is designed to withstand the pressures of severe environment applications. The FCTV Series is the Composite Series III with fltering for EMI/EMP protection. It offers the same high performance as its metal counterpart, the FTV, but with a lightweight, corrosion resistance shell. • Quick Mating - completely mates in a 360° turn of the coupling nut • Lockwiring Eliminated - incorporates anti-decoupling device • Contact Protection - 100% “scoop-proof” • Improved Moisture Resistance - prevents electrolytic erosion of contacts • Lightweight Composite Shell - 17% – 70% weight savings over metal • Corrosion Resistant - available in standard MIL-DTL-38999 olive drab cadmium (175°C) and electroless nickel plating (200°C), both withstanding 2000 hours of salt spray expo sure. The base material is able to withstand an indefnite exposure to salt spray. • Durability - 1500 couplings minimum (in reference to connec tor couplings, not contacts)

Suppliers

Company
Product
Description
Supplier Links
FTV EMI Filter -  - Amphenol Aerospace Corporation
Sidney, NY, USA
FTV EMI Filter
FTV EMI Filter
The Amphenol ® FTV Series III, demonstrates unsurpassed technical leadership. With added flter features, the high performance general duty threaded connector is designed to withstand the pressures of severe environment applications. The FCTV Series is the Composite Series III with fltering for EMI/EMP protection. It offers the same high performance as its metal counterpart, the FTV, but with a lightweight, corrosion resistance shell. • Quick Mating - completely mates in a 360° turn of the coupling nut • Lockwiring Eliminated - incorporates anti-decoupling device • Contact Protection - 100% “scoop-proof” • Improved Moisture Resistance - prevents electrolytic erosion of contacts • Lightweight Composite Shell - 17% – 70% weight savings over metal • Corrosion Resistant - available in standard MIL-DTL-38999 olive drab cadmium (175°C) and electroless nickel plating (200°C), both withstanding 2000 hours of salt spray expo sure. The base material is able to withstand an indefnite exposure to salt spray. • Durability - 1500 couplings minimum (in reference to connec tor couplings, not contacts)

The Amphenol ® FTV Series III, demonstrates unsurpassed technical leadership. With added flter features, the high performance general duty threaded connector is designed to withstand the pressures of severe environment applications. The FCTV Series is the Composite Series III with fltering for EMI/EMP protection. It offers the same high performance as its metal counterpart, the FTV, but with a lightweight, corrosion resistance shell.

• Quick Mating - completely mates in a 360° turn of the coupling nut
• Lockwiring Eliminated - incorporates anti-decoupling device
• Contact Protection - 100% “scoop-proof”
• Improved Moisture Resistance - prevents electrolytic erosion of contacts
• Lightweight Composite Shell - 17% – 70% weight savings over metal
• Corrosion Resistant - available in standard MIL-DTL-38999 olive drab cadmium (175°C) and electroless nickel plating (200°C), both withstanding 2000 hours of salt spray expo sure. The base material is able to withstand an indefnite exposure to salt spray.
• Durability - 1500 couplings minimum (in reference to connec tor couplings, not contacts)

Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation
Product Category Board Mount Connectors
Product Name FTV EMI Filter
Category Military Connector
Connector Type Triax (optional feature); Twinax (optional feature)
Gender Male / Plug; Female / Jack
Termination Crimp, PCB, Solder Cup, Wire Wrap
Mounting PC Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1707009 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details