Amphenol Aerospace Corporation Backplane Connectors - Specialized HDB-M4-120M222X

Description
MOTHER BOARD 120POS
Datasheet
Description
MOTHER BOARD 120POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - HDB-M4-120M222X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HDB-M4-120M222X
Backplane Connectors - Specialized HDB-M4-120M222X
MOTHER BOARD 120POS

MOTHER BOARD 120POS

Supplier's Site Datasheet
Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6150 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6150
Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6150
RECT POWER CONN, RCPT, 120POS, 4ROW; No. of Contacts:120Contacts ; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECT POWER CONN, RCPT, 120POS, 4ROW; No. of Contacts:120Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDB-M4-120M222X 70AJ6150
Product Name Backplane Connectors - Specialized Rect Power Conn, Rcpt, 120Pos, 4Row; No. Of Contacts Amphenol Aerospace
Geometry High Density (HDC, HDI, HPC)
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers