Amphenol Aerospace Corporation Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace HDB-M4-080M246X

Description
RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace - 70AJ6149 - Newark, An Avnet Company
Chicago, IL, United States
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace
70AJ6149
Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace 70AJ6149
RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECT POWER CONN, RCPT, 80POS, 4ROW; No. of Contacts:80Contacts; Product Range:HDB-M4 Series; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - HDB-M4-080M246X - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
HDB-M4-080M246X
Backplane Connectors - Specialized HDB-M4-080M246X
MOTHER BOARD 80POS

MOTHER BOARD 80POS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 70AJ6149 HDB-M4-080M246X
Product Name Rect Power Conn, Rcpt, 80Pos, 4Row; No. Of Contacts Amphenol Aerospace Backplane Connectors - Specialized
Termination Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details