Stahlin Enclosures Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Link lock latch mechanism for easy entry Full 180°+ door opening Extended depth cover | |
| Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Padlock latch for quick entry and security capabilities Extended depth cover Full 180°+ door opening | |
| Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door... | |
| Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Padlock latch for quick entry and security capabilities Extended depth... | |
| Fiberglass hinge provides maximum corrosion resistance Pan head stainless steel screws maintain low profile on cover Four cover screws configuration secures cover Full 180°+ door opening | |
| Fiberglass hinge provides maximum corrosion resistance Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws maintain low profile on cover Four cover screws configuration secures... | |
| Full length stainless steel hinged cover Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws Maintains both watertight and submersible ratings with installed window Full... | |
| Full length stainless steel hinged cover Surface flat stainless steel screws Full 180°+ door opening Extended depth cover | |
| Lift off cover design Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws Integral mounting flange Extended depth in cover Maintains both watertight and submersible... | |
| Lift off cover design Surface flat stainless steel screw Integral mounting flange Extended depth in cover Overhang cover Stainless steel beaded cover retention chain | |
| Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening | |
| Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+... | |
| Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded... | |
| Rainshield provided for water ingress protection Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel... | |
| Rigid body construction and watertight seal Double door construction for ease of entry Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs... | |
| Rigid body construction and watertight seal Free standing design Single or double door Memory retaining neoprene gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or... | |
| Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead... | |
| Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels... | |
| Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying... | |
| Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full... | |
| Scratch and abrasion resistant UVA acrylic flush bonded window Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included)... | |
| Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable... |
| << Prev |