Stahlin Enclosures Control Tower™ Enclosure Type 4X N724925FSDDWT

Description
Rigid body construction and watertight seal Free standing design Single or double door Memory retaining neoprene gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp
Description
Rigid body construction and watertight seal Free standing design Single or double door Memory retaining neoprene gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control Tower™ Enclosure Type 4X - N724925FSDDWT - Stahlin Enclosures
Belding, MI, USA
Control Tower™ Enclosure Type 4X
N724925FSDDWT
Control Tower™ Enclosure Type 4X N724925FSDDWT
Rigid body construction and watertight seal Free standing design Single or double door Memory retaining neoprene gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp
  • Rigid body construction and watertight seal
  • Free standing design
  • Single or double door
  • Memory retaining neoprene gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts or studs
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N724925FSDDWT
Product Name Control Tower™ Enclosure Type 4X
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 72.5 inch (1841 mm)
Width 49.5 inch (1257 mm)
Depth 26.38 inch (670 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Terminal Block Junction Box - TMC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 0.9449 inch (24 mm)
View Details