RJ1412HW -- "RJ" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"RJ" Series Junction Enclosures
RJ1412HW
Description
Full length stainless steel hinged cover
Surface flat stainless steel screws
Full 180°+ door opening
Extended depth cover
Description
Full length stainless steel hinged cover
Surface flat stainless steel screws
Full 180°+ door opening
Extended depth cover
Suppliers
"RJ" Series Junction Enclosures
RJ1412HW
Full length stainless steel hinged cover
Surface flat stainless steel screws
Full 180°+ door opening
Extended depth cover
- Full length stainless steel hinged cover
- Surface flat stainless steel screws
- Full 180°+ door opening
- Extended depth cover
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RJ1412HW |
|
Product Name
|
"RJ" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
15.5 inch (394 mm)
|
|
Width
|
13.5 inch (343 mm)
|
|
Depth
|
6.25 inch (159 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
5.12 inch (130 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
42 inch (1067 mm)
Width
48 inch (1219 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details