Stahlin Enclosures Control N Series Enclosures Type 3R N363015RT

Description
Rainshield provided for water ingress protection Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
Description
Rainshield provided for water ingress protection Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 3R - N363015RT - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 3R
N363015RT
Control N Series Enclosures Type 3R N363015RT
Rainshield provided for water ingress protection Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
  • Rainshield provided for water ingress protection
  • Rigid body construction and watertight seal
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N363015RT
Product Name Control N Series Enclosures Type 3R
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 39.31 inch (998 mm)
Width 32.5 inch (825 mm)
Depth 17.58 inch (447 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Enclosures, Boxes, & Cases - 115-405 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers