Stahlin Enclosures "RJ" Series Junction Enclosures RJ1816HPL

Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening
Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"RJ" Series Junction Enclosures
RJ1816HPL
"RJ" Series Junction Enclosures RJ1816HPL
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening
  • Padlock latch for quick entry
  • Snap catch concept with toggle action
  • Integral hasp provides secure loop for padlock (padlock not included)
  • Can be lifted and released with ease
  • Full 180°+ door opening
Supplier's Site
STAH Wall Mount - RJ1816HPL - Galco Industrial Electronics
Madison Heights, MI, United States
STAH Wall Mount
RJ1816HPL
STAH Wall Mount RJ1816HPL
Enclosure, 19.63in.Hx17.48in.Wx 10.63in.D

Enclosure, 19.63in.Hx17.48in.Wx10.63in.D

Supplier's Site

Technical Specifications

  Stahlin Enclosures Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number RJ1816HPL RJ1816HPL
Product Name "RJ" Series Junction Enclosures STAH Wall Mount
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 19.62 inch (498 mm)
Width 17.61 inch (447 mm)
Depth 8.82 inch (224 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Sloping Front Plastic Enclosures - COMTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 4.72 to 11.42 inch (120 to 290 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Aluminum Enclosures - aluCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.95 to 16.93 inch (74.93 to 430 mm)
View Details