RJ2016HW -- "RJ" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"RJ" Series Junction Enclosures
RJ2016HW
Description
Full length stainless steel hinged cover
Surface flat stainless steel screws
Full 180°+ door opening
Extended depth cover
Description
Full length stainless steel hinged cover
Surface flat stainless steel screws
Full 180°+ door opening
Extended depth cover
Suppliers
"RJ" Series Junction Enclosures
RJ2016HW
Full length stainless steel hinged cover
Surface flat stainless steel screws
Full 180°+ door opening
Extended depth cover
- Full length stainless steel hinged cover
- Surface flat stainless steel screws
- Full 180°+ door opening
- Extended depth cover
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RJ2016HW |
|
Product Name
|
"RJ" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
22 inch (559 mm)
|
|
Width
|
17.68 inch (449 mm)
|
|
Depth
|
8.83 inch (224 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details