Stahlin Enclosures Control Tower™ Enclosure Type 3R N603616RT

Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp
Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control Tower™ Enclosure Type 3R - N603616RT - Stahlin Enclosures
Belding, MI, USA
Control Tower™ Enclosure Type 3R
N603616RT
Control Tower™ Enclosure Type 3R N603616RT
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp
  • Rigid body construction and watertight seal
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts or studs
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N603616RT
Product Name Control Tower™ Enclosure Type 3R
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 63.5 inch (1613 mm)
Width 36.5 inch (927 mm)
Depth 18.62 inch (473 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 200-408-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details