RJ1614HLL -- "RJ" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"RJ" Series Junction Enclosures
RJ1614HLL
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
Suppliers
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
- Link lock latch for quick entry
- Latch lies flat on side of enclosure
- Can be lifted and turned with ease
- Full 180°+ door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RJ1614HLL |
|
Product Name
|
"RJ" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
17.53 inch (445 mm)
|
|
Width
|
15.46 inch (393 mm)
|
|
Depth
|
6.23 inch (158 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details